HOSA Technology, Inc. Connector Type A Hosa HSX-003

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3741 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3741
Connector Type A Hosa 87X3741
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3741
Product Name Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details