HOSA Technology, Inc. Connector Type A Hosa HSX-001.5

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3740 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3740
Connector Type A Hosa 87X3740
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3740
Product Name Connector Type A Hosa
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details