HOSA Technology, Inc. Connector Type A Hosa HMIC-010

Description
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle RoHS Compliant: Yes
Description
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 92T1276 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
92T1276
Connector Type A Hosa 92T1276
Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle RoHS Compliant: Yes

Connector Type A:XLR 3 Position Jack; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:-; Connector to Connector:XLR Plug to XLR Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92T1276
Product Name Connector Type A Hosa
Cable Length 9.97 ft (30.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details