HOSA Technology, Inc. Connector Type A Hosa HGTR-025

Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:
Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T7847 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T7847
Connector Type A Hosa 52T7847
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7847
Product Name Connector Type A Hosa
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details