HOSA Technology, Inc. Connector Type A Hosa HGTR-005R

Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T7840 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T7840
Connector Type A Hosa 52T7840
Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7840
Product Name Connector Type A Hosa
Cable Length 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details