HOSA Technology, Inc. Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa GTR-518

Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa - 54X7951 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
54X7951
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 54X7951
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X7951
Product Name Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
Cable Length 18.04 ft (55 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M12G5-P-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers