HOSA Technology, Inc. Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa GSK-116

Description
SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes
Description
SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa - 54X7950 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa
54X7950
Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa 54X7950
SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes

SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X7950
Product Name Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details