HOSA Technology, Inc. Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa GSK-112

Description
SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes
Description
SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa - 54X7949 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa
54X7949
Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa 54X7949
SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes

SPEAKER CABLE, 1/4" TS-SPEAKON CONN, 6"; Connector Type A:1/4" Mono Phone Jack; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:-; Connector to Connector:1/4" Mono Phone Jack to speakON Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X7949
Product Name Speaker Cable, 1/4 Ts-Speakon Conn, 6; Connector Type A Hosa
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details