HOSA Technology, Inc. Guitar Pedal Coupler 1/4In Male To Male; No. Of Contacts Hosa GPP-296

Description
Guitar Pedal Coupler 1/4IN Male to Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
Guitar Pedal Coupler 1/4IN Male to Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Pedal Coupler 1/4In Male To Male; No. Of Contacts Hosa - 54X7948 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Pedal Coupler 1/4In Male To Male; No. Of Contacts Hosa
54X7948
Guitar Pedal Coupler 1/4In Male To Male; No. Of Contacts Hosa 54X7948
Guitar Pedal Coupler 1/4IN Male to Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Guitar Pedal Coupler 1/4IN Male to Male; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54X7948
Product Name Guitar Pedal Coupler 1/4In Male To Male; No. Of Contacts Hosa
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details