HOSA Technology, Inc. Guitar Pedal Crank 1/4In Male To Male Offest Placement; No. Of Contacts Hosa GPP-147

Description
Guitar Pedal Crank 1/4IN Male to Male Offest Placement; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
Guitar Pedal Crank 1/4IN Male to Male Offest Placement; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Pedal Crank 1/4In Male To Male Offest Placement; No. Of Contacts Hosa - 54X7947 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Pedal Crank 1/4In Male To Male Offest Placement; No. Of Contacts Hosa
54X7947
Guitar Pedal Crank 1/4In Male To Male Offest Placement; No. Of Contacts Hosa 54X7947
Guitar Pedal Crank 1/4IN Male to Male Offest Placement; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Guitar Pedal Crank 1/4IN Male to Male Offest Placement; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54X7947
Product Name Guitar Pedal Crank 1/4In Male To Male Offest Placement; No. Of Contacts Hosa
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details