MIDI Coupler 5-pin DIN To Same; No. of Contacts:5Contacts; Gender:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52T7833 |
| Product Name | Midi Coupler 5-Pin Din To Same; No. Of Contacts Hosa |
| Connector Type | DIN Connector |