HOSA Technology, Inc. Black Gaffer Tape 4 X 60 Yards; Tape Type Hosa GFT-459BK BULK

Description
Black Gaffer Tape - 4" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:GFT Series RoHS Compliant: NA
Datasheet
Description
Black Gaffer Tape - 4" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:GFT Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Gaffer Tape 4 X 60 Yards; Tape Type Hosa - 40T4760 - Newark, An Avnet Company
Chicago, IL, United States
Black Gaffer Tape 4 X 60 Yards; Tape Type Hosa
40T4760
Black Gaffer Tape 4 X 60 Yards; Tape Type Hosa 40T4760
Black Gaffer Tape - 4" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:GFT Series RoHS Compliant: NA

Black Gaffer Tape - 4" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:GFT Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 40T4760
Product Name Black Gaffer Tape 4 X 60 Yards; Tape Type Hosa
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
PE Coated Cloth - 159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Polyethylene Coated Cloth
Carrier / Backing Cloth / Fabric; Plastic / Polymer
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details