HOSA Technology, Inc. Gaffer Tape, Black, 2 In X 60 Yd Hosa GFT-447BK

Description
GAFFER TAPE, BLACK, 2 IN X 60 YD
Description
GAFFER TAPE, BLACK, 2 IN X 60 YD

Suppliers

Company
Product
Description
Supplier Links
Gaffer Tape, Black, 2 In X 60 Yd Hosa - 94AC4345 - Newark, An Avnet Company
Chicago, IL, United States
Gaffer Tape, Black, 2 In X 60 Yd Hosa
94AC4345
Gaffer Tape, Black, 2 In X 60 Yd Hosa 94AC4345
GAFFER TAPE, BLACK, 2 IN X 60 YD

GAFFER TAPE, BLACK, 2 IN X 60 YD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC4345
Product Name Gaffer Tape, Black, 2 In X 60 Yd Hosa
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details