HOSA Technology, Inc. Black Gaffer Tape 2 X 60 Yards; Tape Type Hosa GFT-447BK BULK

Description
Black Gaffer Tape - 2" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:GFT Series RoHS Compliant: NA
Datasheet
Description
Black Gaffer Tape - 2" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:GFT Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Gaffer Tape 2 X 60 Yards; Tape Type Hosa - 40T4756 - Newark, An Avnet Company
Chicago, IL, United States
Black Gaffer Tape 2 X 60 Yards; Tape Type Hosa
40T4756
Black Gaffer Tape 2 X 60 Yards; Tape Type Hosa 40T4756
Black Gaffer Tape - 2" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:GFT Series RoHS Compliant: NA

Black Gaffer Tape - 2" x 60 Yards; Tape Type:Gaffer; Tape Colour:Black; Roll Length - Imperial:60yard; Roll Length - Metric:54.8m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:GFT Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 40T4756
Product Name Black Gaffer Tape 2 X 60 Yards; Tape Type Hosa
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details