Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
HOSA TECHNOLOGY, INC.
F100L-L25C -- CAIG DEOXIT FADERLUBE, 100% DROPPER, 25 ML HOSA
HOSA Technology, Inc.
Caig Deoxit Faderlube, 100% Dropper, 25 Ml Hosa
F100L-L25C
Description
CAIG DEOXIT FADERLUBE, 100% DROPPER, 25 ML
Newark, An Avnet Company
Done
Description
CAIG DEOXIT FADERLUBE, 100% DROPPER, 25 ML
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Caig Deoxit Faderlube, 100% Dropper, 25 Ml Hosa
95AC1357
Caig Deoxit Faderlube, 100% Dropper, 25 Ml Hosa
95AC1357
CAIG DEOXIT FADERLUBE, 100% DROPPER, 25 ML
CAIG DEOXIT FADERLUBE, 100% DROPPER, 25 ML
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
95AC1357
Product Name
Caig Deoxit Faderlube, 100% Dropper, 25 Ml Hosa
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBD II 16pin male to OBD II 16pin female with flat cable
QLC16044
Specs
Application
Automotive
View Details
Anderson Power Products
SB350 8′ 2/0 Cable Assembly
DJ00-1UABRK-EK00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Amphenol Communications Solutions
USB + POWER
10084088-Z0600YYLF
Specs
Product Type
Serial; USB
View Details
RS Components, Ltd.
HDMI Cables
102577
Specs
Cable Length
100 ft (305 dm)
Standards / Certifications
RoHS
View Details