HOSA Technology, Inc. Connector Type A Hosa DBK-103

Description
Connector Type A:Mini DIN 8 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:Mini DIN 8 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 54X7878 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
54X7878
Connector Type A Hosa 54X7878
Connector Type A:Mini DIN 8 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Connector Type A:Mini DIN 8 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X7878
Product Name Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6801A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details