HOSA Technology, Inc. Connector Type A Hosa CYX-403M

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T7707 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T7707
Connector Type A Hosa 52T7707
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7707
Product Name Connector Type A Hosa
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA830 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details