HOSA Technology, Inc. Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa CYR-103

Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa - 52T7701 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
52T7701
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa 52T7701
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7701
Product Name Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.5 ft (7.62 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details