HOSA Technology, Inc. Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa CYR-101

Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa - 52T7700 - Newark, An Avnet Company
Chicago, IL, United States
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
52T7700
Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa 52T7700
AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO / VIDEO CABLE ASSEMBLY, Y CABLE; Connector Type A:1/4" Mono Phone Plug; Connector Type B:Dual RCA Plug x 2; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7700
Product Name Audio / Video Cable Assembly, Y Cable; Connector Type A Hosa
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers