HOSA Technology, Inc. Connector Type A Hosa CYA-103

Description
Connector Type A:RCA/Phono Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes
Description
Connector Type A:RCA/Phono Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T7696 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T7696
Connector Type A Hosa 52T7696
Connector Type A:RCA/Phono Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:RCA/Phono Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:RCA/Phono Plug to 2x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7696
Product Name Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details