HOSA Technology, Inc. Connector Type A Hosa CSS-802

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5494 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5494
Connector Type A Hosa 73T5494
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5494
Product Name Connector Type A Hosa
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6459A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details