HOSA Technology, Inc. Connector Type A Hosa CSS-110

Description
Connector Type A:1/4" Stereo Jack Socket; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:1/4" Stereo Jack Socket; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 73T5491 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
73T5491
Connector Type A Hosa 73T5491
Connector Type A:1/4" Stereo Jack Socket; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Jack Socket; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.04m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5491
Product Name Connector Type A Hosa
Cable Length 9.97 ft (30.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details