HOSA Technology, Inc. Connector Type A Hosa CPR-206

Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:19.69ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:19.69ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3699 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3699
Connector Type A Hosa 87X3699
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:19.69ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:19.69ft; Cable Length - Metric:6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3699
Product Name Connector Type A Hosa
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details