HOSA Technology, Inc. Connector Type A Hosa CPR-204

Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3698 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3698
Connector Type A Hosa 87X3698
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:13.12ft; Cable Length - Metric:4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3698
Product Name Connector Type A Hosa
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details