Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87X3697 |
| Product Name | Connector Type A Hosa |
| Cable Length | 9.84 ft (30 dm) |