HOSA Technology, Inc. Connector Type A Hosa CPR-202

Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3696 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3696
Connector Type A Hosa 87X3696
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:RCA Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3696
Product Name Connector Type A Hosa
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6824A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details