HOSA Technology, Inc. Connector Type A Hosa CPP-203

Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3692 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3692
Connector Type A Hosa 87X3692
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3692
Product Name Connector Type A Hosa
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details