HOSA Technology, Inc. Connector Type A Hosa CPP-202

Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:
Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3691 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3691
Connector Type A Hosa 87X3691
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3691
Product Name Connector Type A Hosa
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details