HOSA Technology, Inc. Connector Type A Hosa CPP-201

Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 87X3690 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
87X3690
Connector Type A Hosa 87X3690
Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug x 2; Connector Type B:1/4" Mono Phone Plug x 2; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3690
Product Name Connector Type A Hosa
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details