HOSA Technology, Inc. Cable, 1/4 Stereo Phone Plug, 15Ft; Connector Type A Hosa CPP-115

Description
CABLE, 1/4" STEREO PHONE PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" STEREO PHONE PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Stereo Phone Plug, 15Ft; Connector Type A Hosa - 73T5487 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Stereo Phone Plug, 15Ft; Connector Type A Hosa
73T5487
Cable, 1/4 Stereo Phone Plug, 15Ft; Connector Type A Hosa 73T5487
CABLE, 1/4" STEREO PHONE PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" STEREO PHONE PLUG, 15FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5487
Product Name Cable, 1/4 Stereo Phone Plug, 15Ft; Connector Type A Hosa
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details