HOSA Technology, Inc. Cable, 1/4 Stereo Phone Plug, 10Ft; Connector Type A Hosa CPP-110

Description
CABLE, 1/4" STEREO PHONE PLUG, 10FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" STEREO PHONE PLUG, 10FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Stereo Phone Plug, 10Ft; Connector Type A Hosa - 73T5486 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Stereo Phone Plug, 10Ft; Connector Type A Hosa
73T5486
Cable, 1/4 Stereo Phone Plug, 10Ft; Connector Type A Hosa 73T5486
CABLE, 1/4" STEREO PHONE PLUG, 10FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" STEREO PHONE PLUG, 10FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5486
Product Name Cable, 1/4 Stereo Phone Plug, 10Ft; Connector Type A Hosa
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details