HOSA Technology, Inc. Cable, 1/4 Stereo Phone Plug, 5Ft; Connector Type A Hosa CPP-105

Description
CABLE, 1/4" STEREO PHONE PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" STEREO PHONE PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Stereo Phone Plug, 5Ft; Connector Type A Hosa - 73T5485 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Stereo Phone Plug, 5Ft; Connector Type A Hosa
73T5485
Cable, 1/4 Stereo Phone Plug, 5Ft; Connector Type A Hosa 73T5485
CABLE, 1/4" STEREO PHONE PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" STEREO PHONE PLUG, 5FT; Connector Type A:1/4" Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5485
Product Name Cable, 1/4 Stereo Phone Plug, 5Ft; Connector Type A Hosa
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details