HOSA Technology, Inc. Cable, 1/4 Stereo Phone Plug, 3Ft; Connector Type A Hosa CPP-103

Description
CABLE, 1/4" STEREO PHONE PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" STEREO PHONE PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Stereo Phone Plug, 3Ft; Connector Type A Hosa - 73T5484 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Stereo Phone Plug, 3Ft; Connector Type A Hosa
73T5484
Cable, 1/4 Stereo Phone Plug, 3Ft; Connector Type A Hosa 73T5484
CABLE, 1/4" STEREO PHONE PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" STEREO PHONE PLUG, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T5484
Product Name Cable, 1/4 Stereo Phone Plug, 3Ft; Connector Type A Hosa
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details