HOSA Technology, Inc. Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa CMS-110

Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa - 87X3685 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa
87X3685
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa 87X3685
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3685
Product Name Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details