HOSA Technology, Inc. Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa CMS-105

Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa - 87X3684 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa
87X3684
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa 87X3684
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:1/4" Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3684
Product Name Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa
Cable Length 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details