HOSA Technology, Inc. Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 15Ft; Connector Type A Hosa CMR-215

Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 15Ft; Connector Type A Hosa - 52T7661 - Newark, An Avnet Company
Chicago, IL, United States
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 15Ft; Connector Type A Hosa
52T7661
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 15Ft; Connector Type A Hosa 52T7661
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 15FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7661
Product Name Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 15Ft; Connector Type A Hosa
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details