HOSA Technology, Inc. Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 10Ft; Connector Type A Hosa CMR-210

Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: No
Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 10Ft; Connector Type A Hosa - 52T7660 - Newark, An Avnet Company
Chicago, IL, United States
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 10Ft; Connector Type A Hosa
52T7660
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 10Ft; Connector Type A Hosa 52T7660
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: No

Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7660
Product Name Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 10Ft; Connector Type A Hosa
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details