HOSA Technology, Inc. Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa CMR-206R

Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa - 52T7659 - Newark, An Avnet Company
Chicago, IL, United States
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa
52T7659
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa 52T7659
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7659
Product Name Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details