HOSA Technology, Inc. Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa CMR-206

Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: No
Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa - 52T7658 - Newark, An Avnet Company
Chicago, IL, United States
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa
52T7658
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa 52T7658
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: No

Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 6FT; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7658
Product Name Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 6Ft; Connector Type A Hosa
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details