HOSA Technology, Inc. Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 3Ft; Connector Type A Hosa CMR-203R

Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 3FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 3FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 3Ft; Connector Type A Hosa - 52T7657 - Newark, An Avnet Company
Chicago, IL, United States
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 3Ft; Connector Type A Hosa
52T7657
Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 3Ft; Connector Type A Hosa 52T7657
Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 3FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Y-CABLE, 3.5MM HOSA TRS-2 RCA PLUG, 3FT; Connector Type A:90° 3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7657
Product Name Y-Cable, 3.5Mm Hosa Trs-2 Rca Plug, 3Ft; Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details