HOSA Technology, Inc. Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa CMP-110

Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa - 87X3682 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa
87X3682
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa 87X3682
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 10FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3682
Product Name Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 10Ft; Connector Type A Hosa
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details