HOSA Technology, Inc. Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa CMP-105

Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa - 87X3681 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa
87X3681
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa 87X3681
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 5FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3681
Product Name Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 5Ft; Connector Type A Hosa
Cable Length 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details