HOSA Technology, Inc. Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 3Ft; Connector Type A Hosa CMP-103

Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 3Ft; Connector Type A Hosa - 87X3680 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 3Ft; Connector Type A Hosa
87X3680
Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 3Ft; Connector Type A Hosa 87X3680
CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, 1/4" HOSA TS-3.5MM HOSA TRS, 3FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3680
Product Name Cable, 1/4 Hosa Ts-3.5Mm Hosa Trs, 3Ft; Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details