HOSA Technology, Inc. Guitar Cable, 1/4 Hosa Plug, 6, 6Pk; Connector Type A Hosa CFS-606

Description
GUITAR CABLE, 1/4" HOSA PLUG, 6", 6PK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
GUITAR CABLE, 1/4" HOSA PLUG, 6", 6PK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Cable, 1/4 Hosa Plug, 6, 6Pk; Connector Type A Hosa - 87X3673 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Cable, 1/4 Hosa Plug, 6, 6Pk; Connector Type A Hosa
87X3673
Guitar Cable, 1/4 Hosa Plug, 6, 6Pk; Connector Type A Hosa 87X3673
GUITAR CABLE, 1/4" HOSA PLUG, 6", 6PK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

GUITAR CABLE, 1/4" HOSA PLUG, 6", 6PK; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3673
Product Name Guitar Cable, 1/4 Hosa Plug, 6, 6Pk; Connector Type A Hosa
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers