HOSA Technology, Inc. Guitar Patch Cable, 1/4 Hosa Plug, 1Ft; Connector Type A Hosa CFS-112

Description
GUITAR PATCH CABLE, 1/4" HOSA PLUG, 1FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
GUITAR PATCH CABLE, 1/4" HOSA PLUG, 1FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Patch Cable, 1/4 Hosa Plug, 1Ft; Connector Type A Hosa - 87X3672 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Patch Cable, 1/4 Hosa Plug, 1Ft; Connector Type A Hosa
87X3672
Guitar Patch Cable, 1/4 Hosa Plug, 1Ft; Connector Type A Hosa 87X3672
GUITAR PATCH CABLE, 1/4" HOSA PLUG, 1FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

GUITAR PATCH CABLE, 1/4" HOSA PLUG, 1FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3672
Product Name Guitar Patch Cable, 1/4 Hosa Plug, 1Ft; Connector Type A Hosa
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Lemo male connector, 7 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ZK2002-2400-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details