HOSA Technology, Inc. Y-Cable, 3.5Mm Trs Jack-2 Rca Plug, 10Ft; Connector Type A Hosa CFR-210

Description
Y-CABLE, 3.5MM TRS JACK-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
Y-CABLE, 3.5MM TRS JACK-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Y-Cable, 3.5Mm Trs Jack-2 Rca Plug, 10Ft; Connector Type A Hosa - 52T7646 - Newark, An Avnet Company
Chicago, IL, United States
Y-Cable, 3.5Mm Trs Jack-2 Rca Plug, 10Ft; Connector Type A Hosa
52T7646
Y-Cable, 3.5Mm Trs Jack-2 Rca Plug, 10Ft; Connector Type A Hosa 52T7646
Y-CABLE, 3.5MM TRS JACK-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Y-CABLE, 3.5MM TRS JACK-2 RCA PLUG, 10FT; Connector Type A:3.5mm Stereo Phone Jack; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T7646
Product Name Y-Cable, 3.5Mm Trs Jack-2 Rca Plug, 10Ft; Connector Type A Hosa
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details