HOSA Technology, Inc. Speaker Cable, 1/4 Ts-2 Banana Plug, 6; Connector Type A Hosa BNP-116RD

Description
SPEAKER CABLE, 1/4" TS-2 BANANA PLUG, 6"; Connector Type A:1/4" TS Connector; Connector Type B:Banana Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Description
SPEAKER CABLE, 1/4" TS-2 BANANA PLUG, 6"; Connector Type A:1/4" TS Connector; Connector Type B:Banana Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Cable, 1/4 Ts-2 Banana Plug, 6; Connector Type A Hosa - 54X7820 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Cable, 1/4 Ts-2 Banana Plug, 6; Connector Type A Hosa
54X7820
Speaker Cable, 1/4 Ts-2 Banana Plug, 6; Connector Type A Hosa 54X7820
SPEAKER CABLE, 1/4" TS-2 BANANA PLUG, 6"; Connector Type A:1/4" TS Connector; Connector Type B:Banana Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

SPEAKER CABLE, 1/4" TS-2 BANANA PLUG, 6"; Connector Type A:1/4" TS Connector; Connector Type B:Banana Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X7820
Product Name Speaker Cable, 1/4 Ts-2 Banana Plug, 6; Connector Type A Hosa
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details