HOSA Technology, Inc. Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 3GT-18C5

Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Red; Product Range:
Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Red; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa - 55X0224 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
55X0224
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 55X0224
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Red; Product Range:

GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Red; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55X0224
Product Name Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
Cable Length 18.04 ft (55 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details