HOSA Technology, Inc. Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 3GT-18C4

Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Gold; Product Range:
Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Gold; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa - 55X0223 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
55X0223
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 55X0223
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Gold; Product Range:

GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Black, Gold; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55X0223
Product Name Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
Cable Length 18.04 ft (55 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-512004-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details