HOSA Technology, Inc. Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 3GT-18C3

Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Green, Red; Product Range:- RoHS Compliant: Yes
Description
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Green, Red; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa - 55X0222 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
55X0222
Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa 55X0222
GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Green, Red; Product Range:- RoHS Compliant: Yes

GUITAR CABLE, 1/4" HOSA-MONO PLUG, 18FT; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:18ft; Cable Length - Metric:5.5m; Jacket Color:Green, Red; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55X0222
Product Name Guitar Cable, 1/4 Hosa-Mono Plug, 18Ft; Connector Type A Hosa
Cable Length 18.04 ft (55 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SF-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBB-M8W4-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers